63.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 63.4ohm 1/2W .5% AXIAL
Resistor,Metal Film,63.4Ohms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5563R400DHR6-ND | CMF5563R400DHR6 | 41C7244 |
| Product Name | Through Hole Resistors | RES 63.4 OHM 1/2W .5% AXIAL | Resistor,metal Film,63.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 63.4 ohms | 63.4 ohms |