Vishay Precision Group Metal Film Resistors - CMF5563K660BHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5563K660BHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5563K660BHR7
Metal Film Resistors - CMF5563K660BHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 63.66K .1% T-2 Re7 Vishay - 69P0383 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.66K .1% T-2 Re7 Vishay
69P0383
Cmf-55 63.66K .1% T-2 Re7 Vishay 69P0383
CMF-55 63.66K .1% T-2 RE7

CMF-55 63.66K .1% T-2 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5563K660BHR7 69P0383
Product Name Metal Film Resistors - Cmf-55 63.66K .1% T-2 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details