Vishay Intertechnology, Inc. Through Hole Resistors CMF5563K660BHR6

Description
63.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
63.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5563K660BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K660BHR6-ND
Through Hole Resistors CMF5563K660BHR6-ND
63.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 63.66K OHM 1/2W 0.1% AXIAL - CMF5563K660BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.66K OHM 1/2W 0.1% AXIAL
CMF5563K660BHR6
RES 63.66K OHM 1/2W 0.1% AXIAL CMF5563K660BHR6
RES 63.66Kohm 1/2W 0.1% AXIAL

RES 63.66Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 63.66K .1% T-2 Re6 Vishay - 69P0382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.66K .1% T-2 Re6 Vishay
69P0382
Cmf-55 63.66K .1% T-2 Re6 Vishay 69P0382
CMF-55 63.66K .1% T-2 RE6

CMF-55 63.66K .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563K660BHR6-ND CMF5563K660BHR6 69P0382
Product Name Through Hole Resistors RES 63.66K OHM 1/2W 0.1% AXIAL Cmf-55 63.66K .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details