Vishay Intertechnology, Inc. RES 63.4K OHM 1/2W 1% AXIAL CMF5563K400FHRE70

Description
RES 63.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/2W 1% AXIAL - CMF5563K400FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W 1% AXIAL
CMF5563K400FHRE70
RES 63.4K OHM 1/2W 1% AXIAL CMF5563K400FHRE70
RES 63.4Kohm 1/2W 1% AXIAL

RES 63.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563K400FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K400FHRE70-ND
Through Hole Resistors CMF5563K400FHRE70-ND
63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 63.4 Kohm, +/1 Percent, 50 Ppm Vishay - 41C7235 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 63.4 Kohm, +/1 Percent, 50 Ppm Vishay
41C7235
Cmf55, 63.4 Kohm, +/1 Percent, 50 Ppm Vishay 41C7235
CMF55, 63.4 kOhm, +/- 1 Percent, 50 ppm

CMF55, 63.4 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563K400FHRE70 CMF5563K400FHRE70-ND 41C7235
Product Name RES 63.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 63.4 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details