Vishay Intertechnology, Inc. RES 63.4K OHM 1/2W 1% AXIAL CMF5563K400FHEK70

Description
RES 63.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/2W 1% AXIAL - CMF5563K400FHEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W 1% AXIAL
CMF5563K400FHEK70
RES 63.4K OHM 1/2W 1% AXIAL CMF5563K400FHEK70
RES 63.4Kohm 1/2W 1% AXIAL

RES 63.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563K400FHEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K400FHEK70-ND
Through Hole Resistors CMF5563K400FHEK70-ND
63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 63.4K 1% T-2 Ek E3 Vishay - 69P0377 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 63.4K 1% T-2 Ek E3 Vishay
69P0377
Cmf-55-70 63.4K 1% T-2 Ek E3 Vishay 69P0377
CMF-55-70 63.4K 1% T-2 EK e3

CMF-55-70 63.4K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563K400FHEK70 CMF5563K400FHEK70-ND 69P0377
Product Name RES 63.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 63.4K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details