Vishay Intertechnology, Inc. Through Hole Resistors CMF5563K400FHEK

Description
63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5563K400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K400FHEK-ND
Through Hole Resistors CMF5563K400FHEK-ND
63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 63.4K OHM 1/2W 1% AXIAL - CMF5563K400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W 1% AXIAL
CMF5563K400FHEK
RES 63.4K OHM 1/2W 1% AXIAL CMF5563K400FHEK
RES 63.4Kohm 1/2W 1% AXIAL

RES 63.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 63.4K 1% T-2 Ek E3 Vishay - 69P0376 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.4K 1% T-2 Ek E3 Vishay
69P0376
Cmf-55 63.4K 1% T-2 Ek E3 Vishay 69P0376
CMF-55 63.4K 1% T-2 EK e3

CMF-55 63.4K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563K400FHEK-ND CMF5563K400FHEK 69P0376
Product Name Through Hole Resistors RES 63.4K OHM 1/2W 1% AXIAL Cmf-55 63.4K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers