Vishay Intertechnology, Inc. RES 63.4K OHM 1/2W 1% AXIAL CMF5563K400FHEB

Description
RES 63.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/2W 1% AXIAL - CMF5563K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W 1% AXIAL
CMF5563K400FHEB
RES 63.4K OHM 1/2W 1% AXIAL CMF5563K400FHEB
RES 63.4Kohm 1/2W 1% AXIAL

RES 63.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF63.4KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF63.4KHFCT-ND
Through Hole Resistors CMF63.4KHFCT-ND
63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF63.4KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF63.4KHFTR-ND
Through Hole Resistors CMF63.4KHFTR-ND
63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 63.4K 1% T-2 Eb E3 Vishay - 69P0374 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.4K 1% T-2 Eb E3 Vishay
69P0374
Cmf-55 63.4K 1% T-2 Eb E3 Vishay 69P0374
CMF-55 63.4K 1% T-2 EB e3

CMF-55 63.4K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563K400FHEB CMF63.4KHFCT-ND 69P0374
Product Name RES 63.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 63.4K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers