Vishay Intertechnology, Inc. RES 63.4K OHM 1/2W .5% AXIAL CMF5563K400DHEA

Description
RES 63.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/2W .5% AXIAL - CMF5563K400DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W .5% AXIAL
CMF5563K400DHEA
RES 63.4K OHM 1/2W .5% AXIAL CMF5563K400DHEA
RES 63.4Kohm 1/2W .5% AXIAL

RES 63.4Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563K400DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K400DHEA-ND
Through Hole Resistors CMF5563K400DHEA-ND
63.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 63.4K .5% T-2 Ea E3 Vishay - 69P0370 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.4K .5% T-2 Ea E3 Vishay
69P0370
Cmf-55 63.4K .5% T-2 Ea E3 Vishay 69P0370
CMF-55 63.4K .5% T-2 EA e3

CMF-55 63.4K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563K400DHEA CMF5563K400DHEA-ND 69P0370
Product Name RES 63.4K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 63.4K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers