Vishay Precision Group Metal Film Resistors - CMF5563K400BHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5563K400BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5563K400BHWF
Metal Film Resistors - CMF5563K400BHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 63.4 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C7228 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 63.4 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C7228
Cmf55, 63.4 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C7228
CMF55, 63.4 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 63.4 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5563K400BHWF 41C7228
Product Name Metal Film Resistors - Cmf55, 63.4 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details