Vishay Intertechnology, Inc. RES 63.4K OHM 1/2W .1% AXIAL CMF5563K400BHR6

Description
RES 63.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/2W .1% AXIAL - CMF5563K400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W .1% AXIAL
CMF5563K400BHR6
RES 63.4K OHM 1/2W .1% AXIAL CMF5563K400BHR6
RES 63.4Kohm 1/2W .1% AXIAL

RES 63.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563K400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K400BHR6-ND
Through Hole Resistors CMF5563K400BHR6-ND
63.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5563K400BHR6 CMF5563K400BHR6-ND
Product Name RES 63.4K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details