Vishay Intertechnology, Inc. RES 63.4K OHM 1/2W .1% AXIAL CMF5563K400BER6

Description
RES 63.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/2W .1% AXIAL - CMF5563K400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W .1% AXIAL
CMF5563K400BER6
RES 63.4K OHM 1/2W .1% AXIAL CMF5563K400BER6
RES 63.4Kohm 1/2W .1% AXIAL

RES 63.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563K400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K400BER6-ND
Through Hole Resistors CMF5563K400BER6-ND
63.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7216
Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7216
Resistor,Metal Film,63.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,63.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563K400BER6 CMF5563K400BER6-ND 41C7216
Product Name RES 63.4K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details