Vishay Intertechnology, Inc. RES 63.4K OHM 1/2W .1% AXIAL CMF5563K400BEEB

Description
RES 63.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/2W .1% AXIAL - CMF5563K400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W .1% AXIAL
CMF5563K400BEEB
RES 63.4K OHM 1/2W .1% AXIAL CMF5563K400BEEB
RES 63.4Kohm 1/2W .1% AXIAL

RES 63.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563K400BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K400BEEB-ND
Through Hole Resistors CMF5563K400BEEB-ND
63.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 63.4K .1% T-9 Eb E3 Vishay - 69P0365 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.4K .1% T-9 Eb E3 Vishay
69P0365
Cmf-55 63.4K .1% T-9 Eb E3 Vishay 69P0365
CMF-55 63.4K .1% T-9 EB e3

CMF-55 63.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563K400BEEB CMF5563K400BEEB-ND 69P0365
Product Name RES 63.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 63.4K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details