Vishay Intertechnology, Inc. Through Hole Resistors CMF55635R00FKR6

Description
635 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
635 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55635R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55635R00FKR6-ND
Through Hole Resistors CMF55635R00FKR6-ND
635 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

635 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 635 OHM 1/2W 1% AXIAL - CMF55635R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 635 OHM 1/2W 1% AXIAL
CMF55635R00FKR6
RES 635 OHM 1/2W 1% AXIAL CMF55635R00FKR6
RES 635ohm 1/2W 1% AXIAL

RES 635ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 635 1% T-1 Re6 Vishay - 69P0418 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 635 1% T-1 Re6 Vishay
69P0418
Cmf-55 635 1% T-1 Re6 Vishay 69P0418
CMF-55 635 1% T-1 RE6

CMF-55 635 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55635R00FKR6-ND CMF55635R00FKR6 69P0418
Product Name Through Hole Resistors RES 635 OHM 1/2W 1% AXIAL Cmf-55 635 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 635 ohms 635 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details