Vishay Intertechnology, Inc. Metal Film Resistors - CMF55634R00FHEK

Description
Metal Film Resistors - Through Hole 634ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 634ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55634R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55634R00FHEK
Metal Film Resistors - CMF55634R00FHEK
Metal Film Resistors - Through Hole 634ohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 634ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55634R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55634R00FHEK-ND
Through Hole Resistors CMF55634R00FHEK-ND
634 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 634 1% T-2 Ek E3 Vishay - 69P0414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 634 1% T-2 Ek E3 Vishay
69P0414
Cmf-55 634 1% T-2 Ek E3 Vishay 69P0414
CMF-55 634 1% T-2 EK e3

CMF-55 634 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55634R00FHEK CMF55634R00FHEK-ND 69P0414
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 634 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers