Vishay Intertechnology, Inc. RES 634 OHM 1/2W 1% AXIAL CMF55634R00FHEB

Description
RES 634ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/2W 1% AXIAL - CMF55634R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/2W 1% AXIAL
CMF55634R00FHEB
RES 634 OHM 1/2W 1% AXIAL CMF55634R00FHEB
RES 634ohm 1/2W 1% AXIAL

RES 634ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF634HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF634HFCT-ND
Through Hole Resistors CMF634HFCT-ND
634 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF634HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF634HFTR-ND
Through Hole Resistors CMF634HFTR-ND
634 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 634 1% T-2 Eb E3 Vishay - 69P0413 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 634 1% T-2 Eb E3 Vishay
69P0413
Cmf-55 634 1% T-2 Eb E3 Vishay 69P0413
CMF-55 634 1% T-2 EB e3

CMF-55 634 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55634R00FHEB CMF634HFCT-ND 69P0413
Product Name RES 634 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 634 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details