Vishay Intertechnology, Inc. RES 634 OHM 1/2W 0.5% AXIAL CMF55634R00DHBF

Description
RES 634ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/2W 0.5% AXIAL - CMF55634R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/2W 0.5% AXIAL
CMF55634R00DHBF
RES 634 OHM 1/2W 0.5% AXIAL CMF55634R00DHBF
RES 634ohm 1/2W 0.5% AXIAL

RES 634ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55634R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55634R00DHBF-ND
Through Hole Resistors CMF55634R00DHBF-ND
634 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 634 .5% T-2 B14 Vishay - 69P0410 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 634 .5% T-2 B14 Vishay
69P0410
Cmf-55 634 .5% T-2 B14 Vishay 69P0410
CMF-55 634 .5% T-2 B14

CMF-55 634 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55634R00DHBF CMF55634R00DHBF-ND 69P0410
Product Name RES 634 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 634 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details