Vishay Intertechnology, Inc. RES 634K OHM 1/2W 1% AXIAL CMF55634K00FHR670

Description
RES 634Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 634Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634K OHM 1/2W 1% AXIAL - CMF55634K00FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/2W 1% AXIAL
CMF55634K00FHR670
RES 634K OHM 1/2W 1% AXIAL CMF55634K00FHR670
RES 634Kohm 1/2W 1% AXIAL

RES 634Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55634K00FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55634K00FHR670-ND
Through Hole Resistors CMF55634K00FHR670-ND
634 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 634 Kohm, +/1 Percent, 50 Ppm Vishay - 41C7255 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 634 Kohm, +/1 Percent, 50 Ppm Vishay
41C7255
Cmf55, 634 Kohm, +/1 Percent, 50 Ppm Vishay 41C7255
CMF55, 634 kOhm, +/- 1 Percent, 50 ppm

CMF55, 634 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55634K00FHR670 CMF55634K00FHR670-ND 41C7255
Product Name RES 634K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 634 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details