Vishay Intertechnology, Inc. Vishay/DaleRES 634K OHM 1% 50PPM 1/2W CMF55634K00FHEB

Description
Vishay/DaleRES 634Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 634Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 634K OHM 1% 50PPM 1/2W - CMF55634K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 634K OHM 1% 50PPM 1/2W
CMF55634K00FHEB
Vishay/DaleRES 634K OHM 1% 50PPM 1/2W CMF55634K00FHEB
Vishay/DaleRES 634Kohm 1% 50PPM 1/2W

Vishay/DaleRES 634Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF634KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF634KHFCT-ND
Through Hole Resistors CMF634KHFCT-ND
634 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF634KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF634KHFTR-ND
Through Hole Resistors CMF634KHFTR-ND
634 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55634K00FHEB CMF634KHFCT-ND
Product Name Vishay/DaleRES 634K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 634000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details