Vishay Intertechnology, Inc. RES 634K OHM 1/2W .5% AXIAL CMF55634K00DHEB

Description
RES 634Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 634Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634K OHM 1/2W .5% AXIAL - CMF55634K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/2W .5% AXIAL
CMF55634K00DHEB
RES 634K OHM 1/2W .5% AXIAL CMF55634K00DHEB
RES 634Kohm 1/2W .5% AXIAL

RES 634Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55634K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55634K00DHEB-ND
Through Hole Resistors CMF55634K00DHEB-ND
634 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 634K .5% T-2 Eb E3 Vishay - 69P0402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 634K .5% T-2 Eb E3 Vishay
69P0402
Cmf-55 634K .5% T-2 Eb E3 Vishay 69P0402
CMF-55 634K .5% T-2 EB e3

CMF-55 634K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55634K00DHEB CMF55634K00DHEB-ND 69P0402
Product Name RES 634K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 634K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details