Vishay Intertechnology, Inc. Metal Film Resistors - CMF55634K00DHBF

Description
Metal Film Resistors - Through Hole CMF-55 634K .5% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 634K .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55634K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55634K00DHBF
Metal Film Resistors - CMF55634K00DHBF
Metal Film Resistors - Through Hole CMF-55 634K .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 634K .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF55634K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55634K00DHBF-ND
Through Hole Resistors CMF55634K00DHBF-ND
634 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 634K .5% T-2 B14 Vishay - 69P0401 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 634K .5% T-2 B14 Vishay
69P0401
Cmf-55 634K .5% T-2 B14 Vishay 69P0401
CMF-55 634K .5% T-2 B14

CMF-55 634K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55634K00DHBF CMF55634K00DHBF-ND 69P0401
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 634K .5% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details