Vishay Intertechnology, Inc. Through Hole Resistors CMF55630K00FKR6

Description
630 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
630 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55630K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55630K00FKR6-ND
Through Hole Resistors CMF55630K00FKR6-ND
630 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

630 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 630K OHM 1/2W 1% AXIAL - CMF55630K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 630K OHM 1/2W 1% AXIAL
CMF55630K00FKR6
RES 630K OHM 1/2W 1% AXIAL CMF55630K00FKR6
RES 630Kohm 1/2W 1% AXIAL

RES 630Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 630 Kohm, +/1 Percent, 100 Ppm Vishay - 41C7248 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 630 Kohm, +/1 Percent, 100 Ppm Vishay
41C7248
Cmf55, 630 Kohm, +/1 Percent, 100 Ppm Vishay 41C7248
CMF55, 630 kOhm, +/- 1 Percent, 100 ppm

CMF55, 630 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55630K00FKR6-ND CMF55630K00FKR6 41C7248
Product Name Through Hole Resistors RES 630K OHM 1/2W 1% AXIAL Cmf55, 630 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers