Vishay Intertechnology, Inc. Metal Film Resistors - CMF5562R600DHBF

Description
Metal Film Resistors - Through Hole CMF-55 62.6 .5% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 62.6 .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5562R600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5562R600DHBF
Metal Film Resistors - CMF5562R600DHBF
Metal Film Resistors - Through Hole CMF-55 62.6 .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 62.6 .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF5562R600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562R600DHBF-ND
Through Hole Resistors CMF5562R600DHBF-ND
62.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5562R600DHBF CMF5562R600DHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details