Vishay Intertechnology, Inc. Through Hole Resistors CMF5562R350BEEK

Description
62.35 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
62.35 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5562R350BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562R350BEEK-ND
Through Hole Resistors CMF5562R350BEEK-ND
62.35 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.35 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 62.35 OHM 1/2W 0.1% AXIAL - CMF5562R350BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.35 OHM 1/2W 0.1% AXIAL
CMF5562R350BEEK
RES 62.35 OHM 1/2W 0.1% AXIAL CMF5562R350BEEK
RES 62.35ohm 1/2W 0.1% AXIAL

RES 62.35ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 62.35 .1% T-9 Ek E3 Vishay - 69P0350 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 62.35 .1% T-9 Ek E3 Vishay
69P0350
Cmf-55 62.35 .1% T-9 Ek E3 Vishay 69P0350
CMF-55 62.35 .1% T-9 EK e3

CMF-55 62.35 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562R350BEEK-ND CMF5562R350BEEK 69P0350
Product Name Through Hole Resistors RES 62.35 OHM 1/2W 0.1% AXIAL Cmf-55 62.35 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 62.35 ohms 62.35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details