Vishay Intertechnology, Inc. Through Hole Resistors CMF5562R350BEBF

Description
62.35 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
62.35 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5562R350BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562R350BEBF-ND
Through Hole Resistors CMF5562R350BEBF-ND
62.35 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.35 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 62.35 OHM 1/2W 0.1% AXIAL - CMF5562R350BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.35 OHM 1/2W 0.1% AXIAL
CMF5562R350BEBF
RES 62.35 OHM 1/2W 0.1% AXIAL CMF5562R350BEBF
RES 62.35ohm 1/2W 0.1% AXIAL

RES 62.35ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 62.35 .1% T-9 B14 Vishay - 69P0349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 62.35 .1% T-9 B14 Vishay
69P0349
Cmf-55 62.35 .1% T-9 B14 Vishay 69P0349
CMF-55 62.35 .1% T-9 B14

CMF-55 62.35 .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562R350BEBF-ND CMF5562R350BEBF 69P0349
Product Name Through Hole Resistors RES 62.35 OHM 1/2W 0.1% AXIAL Cmf-55 62.35 .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 62.35 ohms 62.35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details