Vishay Intertechnology, Inc. Through Hole Resistors CMF5562R000FKEB

Description
62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5562R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562R000FKEB-ND
Through Hole Resistors CMF5562R000FKEB-ND
62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 62 OHM 1/2W 1% AXIAL - CMF5562R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/2W 1% AXIAL
CMF5562R000FKEB
RES 62 OHM 1/2W 1% AXIAL CMF5562R000FKEB
RES 62ohm 1/2W 1% AXIAL

RES 62ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 62 1% T-1 Eb E3 Vishay - 48P7046 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 62 1% T-1 Eb E3 Vishay
48P7046
Cmf-55 62 1% T-1 Eb E3 Vishay 48P7046
CMF-55 62 1% T-1 EB e3

CMF-55 62 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562R000FKEB-ND CMF5562R000FKEB 48P7046
Product Name Through Hole Resistors RES 62 OHM 1/2W 1% AXIAL Cmf-55 62 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details