Vishay Intertechnology, Inc. RES 62.75K OHM 1/2W 0.1% AXIAL CMF5562K750BHEB

Description
RES 62.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 62.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.75K OHM 1/2W 0.1% AXIAL - CMF5562K750BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.75K OHM 1/2W 0.1% AXIAL
CMF5562K750BHEB
RES 62.75K OHM 1/2W 0.1% AXIAL CMF5562K750BHEB
RES 62.75Kohm 1/2W 0.1% AXIAL

RES 62.75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5562K750BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562K750BHEB-ND
Through Hole Resistors CMF5562K750BHEB-ND
62.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 62.75K .1% T-2 Eb E3 Vishay - 69P0339 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 62.75K .1% T-2 Eb E3 Vishay
69P0339
Cmf-55 62.75K .1% T-2 Eb E3 Vishay 69P0339
CMF-55 62.75K .1% T-2 EB e3

CMF-55 62.75K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562K750BHEB CMF5562K750BHEB-ND 69P0339
Product Name RES 62.75K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 62.75K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers