Vishay Intertechnology, Inc. RES 62.75K OHM 1/2W 0.1% AXIAL CMF5562K750BEEB

Description
RES 62.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 62.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.75K OHM 1/2W 0.1% AXIAL - CMF5562K750BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.75K OHM 1/2W 0.1% AXIAL
CMF5562K750BEEB
RES 62.75K OHM 1/2W 0.1% AXIAL CMF5562K750BEEB
RES 62.75Kohm 1/2W 0.1% AXIAL

RES 62.75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5562K750BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562K750BEEB-ND
Through Hole Resistors CMF5562K750BEEB-ND
62.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5562K750BEEB CMF5562K750BEEB-ND
Product Name RES 62.75K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details