Vishay Intertechnology, Inc. RES 62.6K OHM 1/2W .1% AXIAL CMF5562K600BEEB70

Description
RES 62.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 62.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.6K OHM 1/2W .1% AXIAL - CMF5562K600BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6K OHM 1/2W .1% AXIAL
CMF5562K600BEEB70
RES 62.6K OHM 1/2W .1% AXIAL CMF5562K600BEEB70
RES 62.6Kohm 1/2W .1% AXIAL

RES 62.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5562K600BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562K600BEEB70-ND
Through Hole Resistors CMF5562K600BEEB70-ND
62.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5562K600BEEB70 CMF5562K600BEEB70-ND
Product Name RES 62.6K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details