Vishay Intertechnology, Inc. RES 62.4K OHM 1/2W 0.1% AXIAL CMF5562K400BER6

Description
RES 62.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 62.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.4K OHM 1/2W 0.1% AXIAL - CMF5562K400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.4K OHM 1/2W 0.1% AXIAL
CMF5562K400BER6
RES 62.4K OHM 1/2W 0.1% AXIAL CMF5562K400BER6
RES 62.4Kohm 1/2W 0.1% AXIAL

RES 62.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5562K400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562K400BER6-ND
Through Hole Resistors CMF5562K400BER6-ND
62.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 62.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7203 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 62.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7203
Cmf55, 62.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7203
CMF55, 62.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 62.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562K400BER6 CMF5562K400BER6-ND 41C7203
Product Name RES 62.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 62.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details