Vishay Intertechnology, Inc. Through Hole Resistors CMF5562K400BEBF

Description
62.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
62.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5562K400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562K400BEBF-ND
Through Hole Resistors CMF5562K400BEBF-ND
62.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 62.4K OHM 1/2W 0.1% AXIAL - CMF5562K400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.4K OHM 1/2W 0.1% AXIAL
CMF5562K400BEBF
RES 62.4K OHM 1/2W 0.1% AXIAL CMF5562K400BEBF
RES 62.4Kohm 1/2W 0.1% AXIAL

RES 62.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 62.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 62.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7202
Cmf55, 62.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7202
CMF55, 62.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 62.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562K400BEBF-ND CMF5562K400BEBF 41C7202
Product Name Through Hole Resistors RES 62.4K OHM 1/2W 0.1% AXIAL Cmf55, 62.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers