Vishay Intertechnology, Inc. RES 62K OHM 1/2W 1% AXIAL CMF5562K000FHEK

Description
RES 62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/2W 1% AXIAL - CMF5562K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/2W 1% AXIAL
CMF5562K000FHEK
RES 62K OHM 1/2W 1% AXIAL CMF5562K000FHEK
RES 62Kohm 1/2W 1% AXIAL

RES 62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5562K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562K000FHEK-ND
Through Hole Resistors CMF5562K000FHEK-ND
62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5562K000FHEK CMF5562K000FHEK-ND
Product Name RES 62K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers