Vishay Intertechnology, Inc. RES 626 OHM 1/2W .1% AXIAL CMF55626R00BEEA

Description
RES 626ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 626ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 626 OHM 1/2W .1% AXIAL - CMF55626R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 626 OHM 1/2W .1% AXIAL
CMF55626R00BEEA
RES 626 OHM 1/2W .1% AXIAL CMF55626R00BEEA
RES 626ohm 1/2W .1% AXIAL

RES 626ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55626R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55626R00BEEA-ND
Through Hole Resistors CMF55626R00BEEA-ND
626 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

626 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55626R00BEEA CMF55626R00BEEA-ND
Product Name RES 626 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 626 ohms 626 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details