Vishay Intertechnology, Inc. Through Hole Resistors CMF55620R00JLEK

Description
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55620R00JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55620R00JLEK-ND
Through Hole Resistors CMF55620R00JLEK-ND
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 620 OHM 1/2W 5% AXIAL - CMF55620R00JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/2W 5% AXIAL
CMF55620R00JLEK
RES 620 OHM 1/2W 5% AXIAL CMF55620R00JLEK
RES 620ohm 1/2W 5% AXIAL

RES 620ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 620 5% T-0 Ek E3 Vishay - 69P0359 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 620 5% T-0 Ek E3 Vishay
69P0359
Cmf-55 620 5% T-0 Ek E3 Vishay 69P0359
CMF-55 620 5% T-0 EK e3

CMF-55 620 5% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55620R00JLEK-ND CMF55620R00JLEK 69P0359
Product Name Through Hole Resistors RES 620 OHM 1/2W 5% AXIAL Cmf-55 620 5% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details