Vishay Intertechnology, Inc. RES 620 OHM 1/2W 1% AXIAL CMF55620R00FKBF

Description
RES 620ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 620ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/2W 1% AXIAL - CMF55620R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/2W 1% AXIAL
CMF55620R00FKBF
RES 620 OHM 1/2W 1% AXIAL CMF55620R00FKBF
RES 620ohm 1/2W 1% AXIAL

RES 620ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55620R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55620R00FKBF-ND
Through Hole Resistors CMF55620R00FKBF-ND
620 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 620 Ohm, +/1 Percent, 100 Ppm Vishay - 41C7211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 620 Ohm, +/1 Percent, 100 Ppm Vishay
41C7211
Cmf55, 620 Ohm, +/1 Percent, 100 Ppm Vishay 41C7211
CMF55, 620 Ohm, +/- 1 Percent, 100 ppm

CMF55, 620 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55620R00FKBF CMF55620R00FKBF-ND 41C7211
Product Name RES 620 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 620 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers