Vishay Intertechnology, Inc. RES 620 OHM 1/2W 1% AXIAL CMF55620R00FHEB

Description
RES 620ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 620ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/2W 1% AXIAL - CMF55620R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/2W 1% AXIAL
CMF55620R00FHEB
RES 620 OHM 1/2W 1% AXIAL CMF55620R00FHEB
RES 620ohm 1/2W 1% AXIAL

RES 620ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55620R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55620R00FHEB-ND
Through Hole Resistors CMF55620R00FHEB-ND
620 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55620R00FHEB CMF55620R00FHEB-ND
Product Name RES 620 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers