Vishay Intertechnology, Inc. Metal Film Resistors - CMF55620K00FKEA

Description
Metal Film Resistors - Through Hole CMF-55 620K 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 620K 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55620K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55620K00FKEA
Metal Film Resistors - CMF55620K00FKEA
Metal Film Resistors - Through Hole CMF-55 620K 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 620K 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF55620K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55620K00FKEA-ND
Through Hole Resistors CMF55620K00FKEA-ND
620 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 620K 1% T-1 Ea E3 Vishay - 48P7048 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 620K 1% T-1 Ea E3 Vishay
48P7048
Cmf-55 620K 1% T-1 Ea E3 Vishay 48P7048
CMF-55 620K 1% T-1 EA e3

CMF-55 620K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55620K00FKEA CMF55620K00FKEA-ND 48P7048
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 620K 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details