Vishay Intertechnology, Inc. RES 61.9 OHM 1/2W 1% AXIAL CMF5561R900FKR6

Description
RES 61.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/2W 1% AXIAL - CMF5561R900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/2W 1% AXIAL
CMF5561R900FKR6
RES 61.9 OHM 1/2W 1% AXIAL CMF5561R900FKR6
RES 61.9ohm 1/2W 1% AXIAL

RES 61.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5561R900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561R900FKR6-ND
Through Hole Resistors CMF5561R900FKR6-ND
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5561R900FKR6 CMF5561R900FKR6-ND
Product Name RES 61.9 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details