Vishay Intertechnology, Inc. Metal Film Resistors - CMF5561R900FHR6

Description
Metal Film Resistors - Through Hole 1/4watt 61.9ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 61.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5561R900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5561R900FHR6
Metal Film Resistors - CMF5561R900FHR6
Metal Film Resistors - Through Hole 1/4watt 61.9ohms 1%

Metal Film Resistors - Through Hole 1/4watt 61.9ohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF5561R900FHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5561R900FHR6TR-ND
Through Hole Resistors 541-CMF5561R900FHR6TR-ND
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5561R900FHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5561R900FHR6CT-ND
Through Hole Resistors 541-CMF5561R900FHR6CT-ND
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 61.9 1% T-2 Re6 Vishay - 69P0297 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9 1% T-2 Re6 Vishay
69P0297
Cmf-55 61.9 1% T-2 Re6 Vishay 69P0297
CMF-55 61.9 1% T-2 RE6

CMF-55 61.9 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561R900FHR6 541-CMF5561R900FHR6TR-ND 69P0297
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 61.9 1% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers