Vishay Intertechnology, Inc. RES 61.9 OHM 1/2W 1% AXIAL CMF5561R900FHEB

Description
RES 61.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/2W 1% AXIAL - CMF5561R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/2W 1% AXIAL
CMF5561R900FHEB
RES 61.9 OHM 1/2W 1% AXIAL CMF5561R900FHEB
RES 61.9ohm 1/2W 1% AXIAL

RES 61.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF61.9HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF61.9HFTR-ND
Through Hole Resistors CMF61.9HFTR-ND
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF61.9HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF61.9HFCT-ND
Through Hole Resistors CMF61.9HFCT-ND
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5561R900FHEB CMF61.9HFTR-ND
Product Name RES 61.9 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers