Vishay Intertechnology, Inc. RES 61.9 OHM 1/2W .5% AXIAL CMF5561R900DHRE

Description
RES 61.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/2W .5% AXIAL - CMF5561R900DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/2W .5% AXIAL
CMF5561R900DHRE
RES 61.9 OHM 1/2W .5% AXIAL CMF5561R900DHRE
RES 61.9ohm 1/2W .5% AXIAL

RES 61.9ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5561R900DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561R900DHRE-ND
Through Hole Resistors CMF5561R900DHRE-ND
61.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 61.9 .5% T-2 R36 Vishay - 69P0295 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9 .5% T-2 R36 Vishay
69P0295
Cmf-55 61.9 .5% T-2 R36 Vishay 69P0295
CMF-55 61.9 .5% T-2 R36

CMF-55 61.9 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561R900DHRE CMF5561R900DHRE-ND 69P0295
Product Name RES 61.9 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 61.9 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details