Vishay Intertechnology, Inc. RES 61.9 OHM 1/2W .5% AXIAL CMF5561R900DHEK

Description
RES 61.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/2W .5% AXIAL - CMF5561R900DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/2W .5% AXIAL
CMF5561R900DHEK
RES 61.9 OHM 1/2W .5% AXIAL CMF5561R900DHEK
RES 61.9ohm 1/2W .5% AXIAL

RES 61.9ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5561R900DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561R900DHEK-ND
Through Hole Resistors CMF5561R900DHEK-ND
61.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 61.9 .5% T-2 Ek E3 Vishay - 69P0294 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9 .5% T-2 Ek E3 Vishay
69P0294
Cmf-55 61.9 .5% T-2 Ek E3 Vishay 69P0294
CMF-55 61.9 .5% T-2 EK e3

CMF-55 61.9 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561R900DHEK CMF5561R900DHEK-ND 69P0294
Product Name RES 61.9 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 61.9 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details