Vishay Intertechnology, Inc. Metal Film Resistors - CMF5561R900DHEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5561R900DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5561R900DHEB
Metal Film Resistors - CMF5561R900DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5561R900DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561R900DHEB-ND
Through Hole Resistors CMF5561R900DHEB-ND
61.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 61.9 .5% T-2 Eb E3 Vishay - 69P0293 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9 .5% T-2 Eb E3 Vishay
69P0293
Cmf-55 61.9 .5% T-2 Eb E3 Vishay 69P0293
CMF-55 61.9 .5% T-2 EB e3

CMF-55 61.9 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561R900DHEB CMF5561R900DHEB-ND 69P0293
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 61.9 .5% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details