Vishay Intertechnology, Inc. Through Hole Resistors CMF5561R200DHBF

Description
61.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5561R200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561R200DHBF-ND
Through Hole Resistors CMF5561R200DHBF-ND
61.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.2 OHM 1/2W .5% AXIAL - CMF5561R200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.2 OHM 1/2W .5% AXIAL
CMF5561R200DHBF
RES 61.2 OHM 1/2W .5% AXIAL CMF5561R200DHBF
RES 61.2ohm 1/2W .5% AXIAL

RES 61.2ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 61.2 .5% T-2 B14 Vishay - 69P0288 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.2 .5% T-2 B14 Vishay
69P0288
Cmf-55 61.2 .5% T-2 B14 Vishay 69P0288
CMF-55 61.2 .5% T-2 B14

CMF-55 61.2 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561R200DHBF-ND CMF5561R200DHBF 69P0288
Product Name Through Hole Resistors RES 61.2 OHM 1/2W .5% AXIAL Cmf-55 61.2 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 61.2 ohms 61.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details