Vishay Intertechnology, Inc. RES 61.9K OHM 1/2W 1% AXIAL CMF5561K900FHEA

Description
RES 61.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/2W 1% AXIAL - CMF5561K900FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/2W 1% AXIAL
CMF5561K900FHEA
RES 61.9K OHM 1/2W 1% AXIAL CMF5561K900FHEA
RES 61.9Kohm 1/2W 1% AXIAL

RES 61.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5561K900FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561K900FHEA-ND
Through Hole Resistors CMF5561K900FHEA-ND
61.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 61.9K 1% T-2 Ea E3 Vishay - 69P0282 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9K 1% T-2 Ea E3 Vishay
69P0282
Cmf-55 61.9K 1% T-2 Ea E3 Vishay 69P0282
CMF-55 61.9K 1% T-2 EA e3

CMF-55 61.9K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561K900FHEA CMF5561K900FHEA-ND 69P0282
Product Name RES 61.9K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 61.9K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details