Vishay Intertechnology, Inc. Through Hole Resistors CMF5561K900DHEB

Description
61.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5561K900DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561K900DHEB-ND
Through Hole Resistors CMF5561K900DHEB-ND
61.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.9K OHM 1/2W .5% AXIAL - CMF5561K900DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/2W .5% AXIAL
CMF5561K900DHEB
RES 61.9K OHM 1/2W .5% AXIAL CMF5561K900DHEB
RES 61.9Kohm 1/2W .5% AXIAL

RES 61.9Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 61.9K .5% T-2 Eb E3 Vishay - 69P0279 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9K .5% T-2 Eb E3 Vishay
69P0279
Cmf-55 61.9K .5% T-2 Eb E3 Vishay 69P0279
CMF-55 61.9K .5% T-2 EB e3

CMF-55 61.9K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561K900DHEB-ND CMF5561K900DHEB 69P0279
Product Name Through Hole Resistors RES 61.9K OHM 1/2W .5% AXIAL Cmf-55 61.9K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers