Vishay Intertechnology, Inc. Through Hole Resistors CMF5561K900DHEA

Description
61.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5561K900DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561K900DHEA-ND
Through Hole Resistors CMF5561K900DHEA-ND
61.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.9K OHM 1/2W .5% AXIAL - CMF5561K900DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/2W .5% AXIAL
CMF5561K900DHEA
RES 61.9K OHM 1/2W .5% AXIAL CMF5561K900DHEA
RES 61.9Kohm 1/2W .5% AXIAL

RES 61.9Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 61.9K .5% T-2 Ea E3 Vishay - 69P0278 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9K .5% T-2 Ea E3 Vishay
69P0278
Cmf-55 61.9K .5% T-2 Ea E3 Vishay 69P0278
CMF-55 61.9K .5% T-2 EA e3

CMF-55 61.9K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561K900DHEA-ND CMF5561K900DHEA 69P0278
Product Name Through Hole Resistors RES 61.9K OHM 1/2W .5% AXIAL Cmf-55 61.9K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details