Vishay Intertechnology, Inc. RES 61.9K OHM 1/2W .1% AXIAL CMF5561K900BHEB

Description
RES 61.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/2W .1% AXIAL - CMF5561K900BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/2W .1% AXIAL
CMF5561K900BHEB
RES 61.9K OHM 1/2W .1% AXIAL CMF5561K900BHEB
RES 61.9Kohm 1/2W .1% AXIAL

RES 61.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5561K900BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561K900BHEB-ND
Through Hole Resistors CMF5561K900BHEB-ND
61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 61.9K .1% T-2 Eb E3 Vishay - 69P0276 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9K .1% T-2 Eb E3 Vishay
69P0276
Cmf-55 61.9K .1% T-2 Eb E3 Vishay 69P0276
CMF-55 61.9K .1% T-2 EB e3

CMF-55 61.9K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561K900BHEB CMF5561K900BHEB-ND 69P0276
Product Name RES 61.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 61.9K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details