Vishay Intertechnology, Inc. Through Hole Resistors CMF5561K900BHEA

Description
61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5561K900BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561K900BHEA-ND
Through Hole Resistors CMF5561K900BHEA-ND
61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.9K OHM 1/2W .1% AXIAL - CMF5561K900BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/2W .1% AXIAL
CMF5561K900BHEA
RES 61.9K OHM 1/2W .1% AXIAL CMF5561K900BHEA
RES 61.9Kohm 1/2W .1% AXIAL

RES 61.9Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 61.9K .1% T-2 Ea E3 Vishay - 69P0275 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9K .1% T-2 Ea E3 Vishay
69P0275
Cmf-55 61.9K .1% T-2 Ea E3 Vishay 69P0275
CMF-55 61.9K .1% T-2 EA e3

CMF-55 61.9K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561K900BHEA-ND CMF5561K900BHEA 69P0275
Product Name Through Hole Resistors RES 61.9K OHM 1/2W .1% AXIAL Cmf-55 61.9K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers