Vishay Intertechnology, Inc. RES 61.9K OHM 1/2W .1% AXIAL CMF5561K900BERE70

Description
RES 61.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/2W .1% AXIAL - CMF5561K900BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/2W .1% AXIAL
CMF5561K900BERE70
RES 61.9K OHM 1/2W .1% AXIAL CMF5561K900BERE70
RES 61.9Kohm 1/2W .1% AXIAL

RES 61.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5561K900BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561K900BERE70-ND
Through Hole Resistors CMF5561K900BERE70-ND
61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 61.9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 61.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7115
Cmf55, 61.9 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7115
CMF55, 61.9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 61.9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561K900BERE70 CMF5561K900BERE70-ND 41C7115
Product Name RES 61.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 61.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers