Vishay Intertechnology, Inc. RES 61.9K OHM 1/2W .1% AXIAL CMF5561K900BEEB

Description
RES 61.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/2W .1% AXIAL - CMF5561K900BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/2W .1% AXIAL
CMF5561K900BEEB
RES 61.9K OHM 1/2W .1% AXIAL CMF5561K900BEEB
RES 61.9Kohm 1/2W .1% AXIAL

RES 61.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5561K900BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561K900BEEB-ND
Through Hole Resistors CMF5561K900BEEB-ND
61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 61.9K .1% T-9 Eb E3 Vishay - 69P0273 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9K .1% T-9 Eb E3 Vishay
69P0273
Cmf-55 61.9K .1% T-9 Eb E3 Vishay 69P0273
CMF-55 61.9K .1% T-9 EB e3

CMF-55 61.9K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561K900BEEB CMF5561K900BEEB-ND 69P0273
Product Name RES 61.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 61.9K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details